Murata Electronics Fixed Inductors LQH43CN3R9M33L

Description
3.9µH Unshielded Wirewound Inductor 1.6A 107mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 1.6A 107mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43CN3R9M33L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43CN3R9M33L-ND
Fixed Inductors LQH43CN3R9M33L-ND
3.9µH Unshielded Wirewound Inductor 1.6A 107mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 1.6A 107mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQH43CN3R9M33L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details