Murata Power Solutions Fixed Inductors LQH43NH681J03L

Description
680µH Unshielded Wirewound Inductor 55mA 15.48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 55mA 15.48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18444-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18444-2-ND
Fixed Inductors 490-18444-2-ND
680µH Unshielded Wirewound Inductor 55mA 15.48Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 55mA 15.48Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 680Uh, 2.5Mhz, 1812 Rohs Compliant Murata - 65AH7796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 680Uh, 2.5Mhz, 1812 Rohs Compliant Murata
65AH7796
Inductor, Aec-Q200, 680Uh, 2.5Mhz, 1812 Rohs Compliant Murata 65AH7796
INDUCTOR, AEC-Q200, 680UH, 2.5MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 680UH, 2.5MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18444-2-ND 65AH7796
Product Name Fixed Inductors Inductor, Aec-Q200, 680Uh, 2.5Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details