Murata Electronics SMD 68UH 180MA 1.9 OHM Inductor and Choke LQH43MN680J03L

Description
FIXED IND 68UH 180MA 1.9 OHM SMD Product overview: LQH43MN680J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 180MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 180MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN680J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 180MA 1.9 OHM SMD Product overview: LQH43MN680J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 180MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 180MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN680J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 180MA 1.9 OHM Inductor and Choke - 71-LQH43MN680J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 180MA 1.9 OHM Inductor and Choke
71-LQH43MN680J03L
SMD 68UH 180MA 1.9 OHM Inductor and Choke 71-LQH43MN680J03L
FIXED IND 68UH 180MA 1.9 OHM SMD Product overview: LQH43MN680J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 180MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 180MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN680J03L can be used for catalog matching and distributor lookup.

FIXED IND 68UH 180MA 1.9 OHM SMD Product overview: LQH43MN680J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 180MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 180MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN680J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN680J03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN680J03L-ND
Fixed Inductors LQH43MN680J03L-ND
68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 180mA 1.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43MN680J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN680J03L
Fixed Inductors LQH43MN680J03L
FIXED IND 68UH 180MA 1.9 OHM SMD

FIXED IND 68UH 180MA 1.9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN680J03L LQH43MN680J03L-ND LQH43MN680J03L
Product Name SMD 68UH 180MA 1.9 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers