Murata Power Solutions Fixed Inductors LQH43NH181J03L

Description
180µH Unshielded Wirewound Inductor 110mA 4.08Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 110mA 4.08Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18418-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18418-2-ND
Fixed Inductors 490-18418-2-ND
180µH Unshielded Wirewound Inductor 110mA 4.08Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 110mA 4.08Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18418-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18418-1-ND
Fixed Inductors 490-18418-1-ND
180µH Unshielded Wirewound Inductor 110mA 4.08Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 110mA 4.08Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 180Uh, 5Mhz, 1812 Rohs Compliant Murata - 65AH7773 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 180Uh, 5Mhz, 1812 Rohs Compliant Murata
65AH7773
Inductor, Aec-Q200, 180Uh, 5Mhz, 1812 Rohs Compliant Murata 65AH7773
INDUCTOR, AEC-Q200, 180UH, 5MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 180UH, 5MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH43NH181J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43NH181J03L
Fixed Inductors LQH43NH181J03L
FIXED IND 180UH 110MA 4.08OHM SM

FIXED IND 180UH 110MA 4.08OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18418-2-ND 65AH7773 LQH43NH181J03L
Product Name Fixed Inductors Inductor, Aec-Q200, 180Uh, 5Mhz, 1812 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details