Murata Power Solutions Fixed Inductors LQH43CN3R3M03L

Description
3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43CN3R3M03LTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN3R3M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN3R3M03LCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 800mA 130mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
3.3UH 800MA 130MOHM Inductor and Choke - 71-LQH43CN3R3M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 800MA 130MOHM Inductor and Choke
71-LQH43CN3R3M03L
3.3UH 800MA 130MOHM Inductor and Choke 71-LQH43CN3R3M03L
FIXED IND 3.3UH 800MA 130MOHM SM Product overview: LQH43CN3R3M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN3R3M03L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 800MA 130MOHM SM Product overview: LQH43CN3R3M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN3R3M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Newest Parts - LQH43CN3R3M03L
1204367-LQH43CN3R3M03L
Newest Parts - LQH43CN3R3M03L 1204367-LQH43CN3R3M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204367-LQH43CN3R3M0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 800mA Shielding: Unshielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 47MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43CN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): SP1812R-332H; SP1812R-332G; NLC453232T-3R3K; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204367-LQH43CN3R3M03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 800mA
Shielding: Unshielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 47MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43CN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): SP1812R-332H; SP1812R-332G; NLC453232T-3R3K;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - LQH43CN3R3M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43CN3R3M03L
Fixed Inductors LQH43CN3R3M03L
FIXED IND 3.3UH 800MA 130MOHM SM

FIXED IND 3.3UH 800MA 130MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH43CN3R3M03L
Inductors/Coils/Transformers >> Power Inductors LQH43CN3R3M03L
800mA 3.3uH ±20% 1812 Power Inductors ROHS

800mA 3.3uH ±20% 1812 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQH43CN3R3M03LTR-ND 71-LQH43CN3R3M03L 1204367-LQH43CN3R3M03L LQH43CN3R3M03L LQH43CN3R3M03L
Product Name Fixed Inductors 3.3UH 800MA 130MOHM Inductor and Choke Newest Parts - LQH43CN3R3M03L Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details