FIXED IND 100UH 320MA 1.8456 OHM Product overview: LQH43PH101M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 320MA, 1.8456 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 320MA, 1.8456 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH101M26L can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 320mA 1.8456Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 320mA 1.8456Ohm Max Nonstandard
100µH Shielded Wirewound Inductor 320mA 1.8456Ohm Max Nonstandard
FIXED IND 100UH 320MA 1.8456 OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43PH101M26L | 490-16105-2-ND | LQH43PH101M26L |
| Product Name | 100UH 320MA 1.8456 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 100 microH | 100 microH |