Murata Electronics Fixed Inductors LQH43MN391J03L

Description
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN391J03LTR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN391J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN391J03LCT-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43MN391J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN391J03L
Fixed Inductors LQH43MN391J03L
FIXED IND 390UH 90MA 9.7 OHM SMD

FIXED IND 390UH 90MA 9.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN391J03LTR-ND LQH43MN391J03L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers