Murata Electronics Fixed Inductors LQH43NZ221K03L

Description
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43NZ221K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43NZ221K03L-ND
Fixed Inductors LQH43NZ221K03L-ND
220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 110mA 5.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - LQH43NZ221K03L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
LQH43NZ221K03L
Integrated Circuits (ICs) - Inductors (SMD) LQH43NZ221K03L
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number LQH43NZ221K03L-ND LQH43NZ221K03L
Product Name Fixed Inductors Integrated Circuits (ICs) - Inductors (SMD)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers