Murata Electronics Fixed Inductors LQH43MN121J03L

Description
120µH Unshielded Wirewound Inductor 150mA 3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 150mA 3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16857-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16857-2-ND
Fixed Inductors 490-16857-2-ND
120µH Unshielded Wirewound Inductor 150mA 3Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 150mA 3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 120UH 150MA 3 OHM Inductor and Choke - 71-LQH43MN121J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 150MA 3 OHM Inductor and Choke
71-LQH43MN121J03L
SMD 120UH 150MA 3 OHM Inductor and Choke 71-LQH43MN121J03L
FIXED IND 120UH 150MA 3 OHM SMD Product overview: LQH43MN121J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 150MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 150MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN121J03L can be used for catalog matching and distributor lookup.

FIXED IND 120UH 150MA 3 OHM SMD Product overview: LQH43MN121J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 150MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 150MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN121J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN121J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN121J03L
Fixed Inductors LQH43MN121J03L
FIXED IND 120UH 150MA 3 OHM SMD

FIXED IND 120UH 150MA 3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16857-2-ND 71-LQH43MN121J03L LQH43MN121J03L
Product Name Fixed Inductors SMD 120UH 150MA 3 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers