Murata Power Solutions Fixed Inductors LQH43NH680J03L

Description
68µH Unshielded Wirewound Inductor 170mA 1.824Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 170mA 1.824Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18443-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18443-2-ND
Fixed Inductors 490-18443-2-ND
68µH Unshielded Wirewound Inductor 170mA 1.824Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 170mA 1.824Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 68Uh, 8.4Mhz, 1812 Rohs Compliant Murata - 65AH7795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, 8.4Mhz, 1812 Rohs Compliant Murata
65AH7795
Inductor, Aec-Q200, 68Uh, 8.4Mhz, 1812 Rohs Compliant Murata 65AH7795
INDUCTOR, AEC-Q200, 68UH, 8.4MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 68UH, 8.4MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18443-2-ND 65AH7795
Product Name Fixed Inductors Inductor, Aec-Q200, 68Uh, 8.4Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Specs
Application RF Choke
View Details