Murata Power Solutions Fixed Inductors LQH43NH220J03L

Description
22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18424-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18424-6-ND
Fixed Inductors 490-18424-6-ND
22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18424-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18424-2-ND
Fixed Inductors 490-18424-2-ND
22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18424-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18424-1-ND
Fixed Inductors 490-18424-1-ND
22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 300mA 564mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, 15Mhz, 1812 Rohs Compliant Murata - 65AH7777 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 15Mhz, 1812 Rohs Compliant Murata
65AH7777
Inductor, Aec-Q200, 22Uh, 15Mhz, 1812 Rohs Compliant Murata 65AH7777
INDUCTOR, AEC-Q200, 22UH, 15MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, 15MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18424-6-ND 65AH7777
Product Name Fixed Inductors Inductor, Aec-Q200, 22Uh, 15Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2472SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125982P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 2710 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details