Murata Electronics Fixed Inductors LQH43MN560K03L

Description
56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN560K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN560K03LCT-ND - DigiKey
Thief River Falls, MN, United States
56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN560K03LTR-ND - DigiKey
Thief River Falls, MN, United States
56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 200mA 1.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN560K03L
923781-LQH43MN560K03L
Fixed Inductors - LQH43MN560K03L 923781-LQH43MN560K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 923781-LQH43MN560K03 L Series: LQH43 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 1.7Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH43MN Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000 Other Part Number: LQH43MN560K03L-ND, 490-6665-1, 490-6665-2, 490-6665-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923781-LQH43MN560K03L
Series: LQH43
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 1.7Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43MN
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.4000
Other Part Number: LQH43MN560K03L-ND, 490-6665-1, 490-6665-2, 490-6665-6

Buy Now Datasheet
SMD 56UH 200MA 1.7 OHM Inductor and Choke - 71-LQH43MN560K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 200MA 1.7 OHM Inductor and Choke
71-LQH43MN560K03L
SMD 56UH 200MA 1.7 OHM Inductor and Choke 71-LQH43MN560K03L
FIXED IND 56UH 200MA 1.7 OHM SMD Product overview: LQH43MN560K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 200MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 200MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN560K03L can be used for catalog matching and distributor lookup.

FIXED IND 56UH 200MA 1.7 OHM SMD Product overview: LQH43MN560K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 200MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 200MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN560K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN560K03LDKR-ND 923781-LQH43MN560K03L 71-LQH43MN560K03L
Product Name Fixed Inductors Fixed Inductors - LQH43MN560K03L SMD 56UH 200MA 1.7 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details