Murata Power Solutions SMD 3.3UH 1.2A 144MOHM Inductor and Choke LQH32PN3R3NN0L

Description
FIXED IND 3.3UH 1.2A 144MOHM SMD Product overview: LQH32PN3R3NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN3R3NN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.2A 144MOHM SMD Product overview: LQH32PN3R3NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN3R3NN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.2A 144MOHM Inductor and Choke - 71-LQH32PN3R3NN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.2A 144MOHM Inductor and Choke
71-LQH32PN3R3NN0L
SMD 3.3UH 1.2A 144MOHM Inductor and Choke 71-LQH32PN3R3NN0L
FIXED IND 3.3UH 1.2A 144MOHM SMD Product overview: LQH32PN3R3NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN3R3NN0L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.2A 144MOHM SMD Product overview: LQH32PN3R3NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN3R3NN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5337-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5337-1-ND
Fixed Inductors 490-5337-1-ND
3.3µH Shielded Wirewound Inductor 1.2A 144mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.2A 144mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5337-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5337-6-ND
Fixed Inductors 490-5337-6-ND
3.3µH Shielded Wirewound Inductor 1.2A 144mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.2A 144mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5337-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5337-2-ND
Fixed Inductors 490-5337-2-ND
3.3µH Shielded Wirewound Inductor 1.2A 144mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.2A 144mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PN3R3NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN3R3NN0L
Fixed Inductors LQH32PN3R3NN0L
FIXED IND 3.3UH 1.2A 144MOHM SMD

FIXED IND 3.3UH 1.2A 144MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh32Pn Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata - 45Y5427 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh32Pn Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata
45Y5427
Surface Mount High Frequency Inductor, Lqh32Pn Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata 45Y5427
Surface Mount High Frequency Inductor, LQH32PN Series, 3.3 H, 30%, 1210 [3225 Metric], 50 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH32PN Series, 3.3 H, 30%, 1210 [3225 Metric], 50 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PN3R3NN0L 490-5337-1-ND LQH32PN3R3NN0L 45Y5427
Product Name SMD 3.3UH 1.2A 144MOHM Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqh32Pn Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details