Murata Electronics Fixed Inductors LQH44PH3R3MPRL

Description
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH3R3MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH3R3MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH3R3MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2A 66 MOHM Inductor and Choke - 71-LQH44PH3R3MPRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 66 MOHM Inductor and Choke
71-LQH44PH3R3MPRL
SMD 3.3UH 2A 66 MOHM Inductor and Choke 71-LQH44PH3R3MPRL
FIXED IND 3.3UH 2A 66 MOHM SMD Product overview: LQH44PH3R3MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH3R3MPRL can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 66 MOHM SMD Product overview: LQH44PH3R3MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH3R3MPRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH44PH3R3MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PH3R3MPRL
Fixed Inductors LQH44PH3R3MPRL
FIXED IND 3.3UH 2A 66 MOHM SMD

FIXED IND 3.3UH 2A 66 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH44PH3R3MPRL
Inductors/Coils/Transformers >> Power Inductors LQH44PH3R3MPRL
2A 3.3uH ±20% 2.3A 1616 Power Inductors ROHS

2A 3.3uH ±20% 2.3A 1616 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 3.3Uh, Semishielded, 2A Rohs Compliant Murata - 24AJ1041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 2A Rohs Compliant Murata
24AJ1041
Inductor, 3.3Uh, Semishielded, 2A Rohs Compliant Murata 24AJ1041
INDUCTOR, 3.3UH, SEMISHIELDED, 2A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SEMISHIELDED, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQH44PH3R3MPRLDKR-ND 71-LQH44PH3R3MPRL LQH44PH3R3MPRL LQH44PH3R3MPRL 24AJ1041
Product Name Fixed Inductors SMD 3.3UH 2A 66 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 3.3Uh, Semishielded, 2A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details