Murata Power Solutions Fixed Inductors LQH3NPN680MMEL

Description
FIXED IND 68UH 470MA 1.15 OHM
Request a Quote Datasheet
Description
FIXED IND 68UH 470MA 1.15 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPN680MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 470MA 1.15 OHM

FIXED IND 68UH 470MA 1.15 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN680MMELTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 470mA 1.15Ohm 1212 (3030 Metric)

68µH Shielded Wirewound Inductor 470mA 1.15Ohm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN680MMELCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 470MA 1.15 OHM

FIXED IND 68UH 470MA 1.15 OHM

Buy Now Datasheet
Rf Inductor, 68Uh, 0.47A, 1212 Rohs Compliant Murata - 36AJ3788 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 68Uh, 0.47A, 1212 Rohs Compliant Murata
36AJ3788
Rf Inductor, 68Uh, 0.47A, 1212 Rohs Compliant Murata 36AJ3788
RF INDUCTOR, 68UH, 0.47A, 1212 ROHS COMPLIANT: YES

RF INDUCTOR, 68UH, 0.47A, 1212 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPN680MMELDKR-ND 36AJ3788
Product Name Fixed Inductors Rf Inductor, 68Uh, 0.47A, 1212 Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers