Murata Electronics Fixed Inductors LQH43NN391J03L

Description
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9869-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9869-2-ND
Fixed Inductors 490-9869-2-ND
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9869-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9869-1-ND
Fixed Inductors 490-9869-1-ND
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9869-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9869-6-ND
Fixed Inductors 490-9869-6-ND
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9869-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details