Murata Power Solutions Fixed Inductors LQH43NH182J03L

Description
1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18419-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18419-6-ND
Fixed Inductors 490-18419-6-ND
1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)

1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18419-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18419-1-ND
Fixed Inductors 490-18419-1-ND
1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)

1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18419-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18419-2-ND
Fixed Inductors 490-18419-2-ND
1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)

1.8mH Unshielded Wirewound Inductor 35mA 32.04Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.8Mh, 1.5Mhz, 1812 Rohs Compliant Murata - 65AH7774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.8Mh, 1.5Mhz, 1812 Rohs Compliant Murata
65AH7774
Inductor, Aec-Q200, 1.8Mh, 1.5Mhz, 1812 Rohs Compliant Murata 65AH7774
INDUCTOR, AEC-Q200, 1.8MH, 1.5MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.8MH, 1.5MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18419-6-ND 65AH7774
Product Name Fixed Inductors Inductor, Aec-Q200, 1.8Mh, 1.5Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details