100µH Unshielded Wirewound Inductor 300mA 702mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 300mA 702mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 300mA 702mOhm Max Nonstandard
FIXED IND 100UH 300MA 702MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16861-6-ND | LQH44NN101K03L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |