Murata Power Solutions Fixed Inductors LQH43MN122J03L

Description
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43MN122J03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN122J03L-ND
Fixed Inductors LQH43MN122J03L-ND
1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

1.2mH Unshielded Wirewound Inductor 45mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1.2MH 45MA 30 OHM Inductor and Choke - 71-LQH43MN122J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH 45MA 30 OHM Inductor and Choke
71-LQH43MN122J03L
SMD 1.2MH 45MA 30 OHM Inductor and Choke 71-LQH43MN122J03L
FIXED IND 1.2MH 45MA 30 OHM SMD Product overview: LQH43MN122J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 45MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 45MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN122J03L can be used for catalog matching and distributor lookup.

FIXED IND 1.2MH 45MA 30 OHM SMD Product overview: LQH43MN122J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 45MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 45MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN122J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN122J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN122J03L
Fixed Inductors LQH43MN122J03L
FIXED IND 1.2MH 45MA 30 OHM SMD

FIXED IND 1.2MH 45MA 30 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43MN122J03L-ND 71-LQH43MN122J03L LQH43MN122J03L
Product Name Fixed Inductors SMD 1.2MH 45MA 30 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details