FIXED IND 22UH 550MA 822MOHM SMD Product overview: LQH32PN220MNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 550MA, 822MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 550MA, 822MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN220MNCL can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 550mA 822mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 550mA 822mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 550mA 822mOhm Max Nonstandard
Surface Mount High Frequency Inductor, LQH32P_NC Series, 22 H, 20%, 1210 [3225 Metric], 20 MHz RoHS Compliant: Yes
FIXED IND 22UH 550MA 822MOHM SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32PN220MNCL | 1065319 | 1065319P | 490-LQH32PN220MNCLCT-ND | 48W6283 | LQH32PN220MNCL |
| Product Name | SMD 22UH 550MA 822MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 22 H, 20%, 1210 [3225 Metric], 20 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH |