Murata Electronics Fixed Inductors LQH43PH100M26L

Description
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PH100M26LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH43PH100M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH43PH100M26LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH43PH100M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PH100M26L
Fixed Inductors LQH43PH100M26L
FIXED IND 10UH 1.17A 176.4 MOHM

FIXED IND 10UH 1.17A 176.4 MOHM

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 1.17A Rohs Compliant Murata - 76AH5491 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.17A Rohs Compliant Murata
76AH5491
Inductor, 10Uh, Semishielded, 1.17A Rohs Compliant Murata 76AH5491
INDUCTOR, 10UH, SEMISHIELDED, 1.17A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SEMISHIELDED, 1.17A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43PH100M26LTR-ND LQH43PH100M26L 76AH5491
Product Name Fixed Inductors Fixed Inductors Inductor, 10Uh, Semishielded, 1.17A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1712-36274532266R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details