Murata Power Solutions Surface Mount Inductors LQH43NN182J03L

Description
Murata LQH43NN182J03L
Request a Quote Datasheet
Description
Murata LQH43NN182J03L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 108797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
108797
Surface Mount Inductors 108797
Murata LQH43NN182J03L

Murata LQH43NN182J03L

Supplier's Site
Surface Mount Inductors - 1618096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618096
Surface Mount Inductors 1618096
Murata LQH43NN182J03L

Murata LQH43NN182J03L

Supplier's Site
Fixed Inductors - 490-9843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9843-2-ND
Fixed Inductors 490-9843-2-ND
1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)

1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, 1.8Mh, Unshielded, 0.035A Rohs Compliant Murata - 76AH5488 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Mh, Unshielded, 0.035A Rohs Compliant Murata
76AH5488
Inductor, 1.8Mh, Unshielded, 0.035A Rohs Compliant Murata 76AH5488
INDUCTOR, 1.8MH, UNSHIELDED, 0.035A ROHS COMPLIANT: YES

INDUCTOR, 1.8MH, UNSHIELDED, 0.035A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 108797 490-9843-2-ND 76AH5488
Product Name Surface Mount Inductors Fixed Inductors Inductor, 1.8Mh, Unshielded, 0.035A Rohs Compliant Murata
Technology Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1800 microH
Standards and Certifications RoHS RoHS
EIA Case Size 1812 (4532m)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details