68µH Unshielded Wirewound Inductor 220mA 1.7Ohm Max 1812 (4532 Metric)
68µH Unshielded Wirewound Inductor 220mA 1.7Ohm Max 1812 (4532 Metric)
68µH Unshielded Wirewound Inductor 220mA 1.7Ohm Max 1812 (4532 Metric)
FIXED IND 68UH 220MA 1.7 OHM SMD Product overview: LQH43CN680K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN680K03L can be used for catalog matching and distributor lookup.
FIXED IND 68UH 220MA 1.7 OHM SMD
WIREWOUND INDUCTOR 68UH 220MA 10% 8.4MHZ; Inductance:68µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:8.4MHz; DC Current Rating:220mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH43CN680K03LTR-ND | 71-LQH43CN680K03L | LQH43CN680K03L | 74M2820 |
| Product Name | Fixed Inductors | SMD 68UH 220MA 1.7 OHM Inductor and Choke | Fixed Inductors | Wirewound Inductor 68Uh 220Ma 10% 8.4Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |