Murata Electronics Fixed Inductors LQH44PH2R2MPRL

Description
2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH2R2MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH2R2MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH2R2MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.4A 50.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Semishielded, 2.4A Rohs Compliant Murata - 24AJ1039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 2.4A Rohs Compliant Murata
24AJ1039
Inductor, 2.2Uh, Semishielded, 2.4A Rohs Compliant Murata 24AJ1039
INDUCTOR, 2.2UH, SEMISHIELDED, 2.4A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SEMISHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH44PH2R2MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PH2R2MPRL
Fixed Inductors LQH44PH2R2MPRL
FIXED IND 2.2UH 2.4A 50.4MOHM SM

FIXED IND 2.2UH 2.4A 50.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH2R2MPRLDKR-ND 24AJ1039 LQH44PH2R2MPRL
Product Name Fixed Inductors Inductor, 2.2Uh, Semishielded, 2.4A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details