The LQH32P_NC Series Surface Mount High Frequency Inductor has an inductance value of 2.2 µH with a tolerance of ±30%. It is designed for high-frequency applications, with a self-resonant frequency of 70 MHz. The inductor is packaged in a 1210 size (3225 metric) format, making it suitable for surface mount technology. The rated current based on inductance change is 1550 mA, while the rated current based on temperature rise is 1600 mA. The DC resistance is specified at 0.076 ohms, which is ±20%. This component operates within a temperature range of -40°C to +125°C, accommodating various environmental conditions. The inductor is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this inductor should evaluate its specifications against their project requirements, particularly in terms of inductance, current ratings, and thermal performance.
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard
FIXED IND 2.2UH 1.85A 76.8 MOHM Product overview: LQH32PN2R2NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.85A, 76.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.85A, 76.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN2R2NNCL can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, LQH32P_NC Series, 2.2 H, 30%, 1210 [3225 Metric], 70 MHz RoHS Compliant: Yes
1.85A 2.2uH ±30% 2A 1210 Power Inductors ROHS
FIXED IND 2.2UH 1.85A 76.8 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-LQH32PN2R2NNCLCT-ND | 71-LQH32PN2R2NNCL | 48W6282 | LQH32PN2R2NNCL | LQH32PN2R2NNCL |
| Product Name | Fixed Inductors | 2.2UH 1.85A 76.8 MOHM Inductor and Choke | Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 2.2 H, 30%, 1210 [3225 Metric], 70 Mhz Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |