Murata Power Solutions Fixed Inductors LQH43NH330J03L

Description
33µH Unshielded Wirewound Inductor 250mA 840mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 250mA 840mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18431-2-ND
Fixed Inductors 490-18431-2-ND
33µH Unshielded Wirewound Inductor 250mA 840mOhm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 250mA 840mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 33Uh, 12Mhz, 1812 Rohs Compliant Murata - 65AH7784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, 12Mhz, 1812 Rohs Compliant Murata
65AH7784
Inductor, Aec-Q200, 33Uh, 12Mhz, 1812 Rohs Compliant Murata 65AH7784
INDUCTOR, AEC-Q200, 33UH, 12MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 33UH, 12MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18431-2-ND 65AH7784
Product Name Fixed Inductors Inductor, Aec-Q200, 33Uh, 12Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details