Murata Electronics Fixed Inductors LQH43PZ470M26L

Description
FIXED IND 47UH 520MA 718 MOHM
Request a Quote Datasheet
Description
FIXED IND 47UH 520MA 718 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PZ470M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 520MA 718 MOHM

FIXED IND 47UH 520MA 718 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH43PZ470M26LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 520mA 718mOhm 1812 (4532 Metric)

47µH Shielded Wirewound Inductor 520mA 718mOhm 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PZ470M26LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 520MA 718 MOHM

FIXED IND 47UH 520MA 718 MOHM

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH43PZ470M26L
Inductors/Coils/Transformers >> Power Inductors LQH43PZ470M26L
470mA 47uH ±20% 470mA 1812 Power Inductors ROHS

470mA 47uH ±20% 470mA 1812 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQH43PZ470M26LDKR-ND LQH43PZ470M26L
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details