Murata Electronics Fixed Inductors LQH43NN470K03L

Description
47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NN470K03LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN470K03LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN470K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43NN470K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43NN470K03L
Fixed Inductors LQH43NN470K03L
FIXED IND 47UH 220MA 1.5 OHM SMD

FIXED IND 47UH 220MA 1.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43NN470K03LTR-ND LQH43NN470K03L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Leaded Inductors - 1678408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details