Manufacturer: Murata Electronics North America
Win Source Part Number: 1204371-LQH43MN151K0
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 130mA
Shielding: Unshielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5.5MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.7 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): ASPI-0315S-151M-T; ZSA-4532UC-151N; SQC453226T-151M-N;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)
FIXED IND 150UH 130MA 3.7OHM SMD Product overview: LQH43MN151K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 3.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 3.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN151K03L can be used for catalog matching and distributor lookup.
FIXED IND 150UH 130MA 3.7OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1204371-LQH43MN151K03L | 490-LQH43MN151K03LDKR-ND | 71-LQH43MN151K03L | LQH43MN151K03L |
| Product Name | Fixed Inductors - LQH43MN151K03L | Fixed Inductors | SMD 150UH 130MA 3.7OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |