Murata Electronics Fixed Inductors LQH43NN152K03L

Description
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9836-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9836-2-ND
Fixed Inductors 490-9836-2-ND
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
OEM Souring - 1466928-LQH43NN152K03L - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466928-LQH43NN152K0 3L Manufacturer: Murata Electronics North America

Category: OEM Souring
Win Source Part Number: 1466928-LQH43NN152K03L
Manufacturer: Murata Electronics North America

Buy Now
Fixed Inductors - LQH43NN152K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43NN152K03L
Fixed Inductors LQH43NN152K03L
FIXED IND 1.5MH 40MA 37 OHM SMD

FIXED IND 1.5MH 40MA 37 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9836-2-ND 1466928-LQH43NN152K03L LQH43NN152K03L
Product Name Fixed Inductors OEM Souring Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers