Murata Power Solutions Fixed Inductors LQH32PN6R8NN0L

Description
6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5339-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5339-6-ND
Fixed Inductors 490-5339-6-ND
6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5339-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5339-1-ND
Fixed Inductors 490-5339-1-ND
6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5339-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5339-2-ND
Fixed Inductors 490-5339-2-ND
6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 850mA 288mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 850MA 288MOHM Inductor and Choke - 71-LQH32PN6R8NN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 850MA 288MOHM Inductor and Choke
71-LQH32PN6R8NN0L
6.8UH 850MA 288MOHM Inductor and Choke 71-LQH32PN6R8NN0L
FIXED IND 6.8UH 850MA 288MOHM SM Product overview: LQH32PN6R8NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 850MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 850MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN6R8NN0L can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 850MA 288MOHM SM Product overview: LQH32PN6R8NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 850MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 850MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN6R8NN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 0.85A Rohs Compliant Murata - 76AH5476 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 0.85A Rohs Compliant Murata
76AH5476
Inductor, 6.8Uh, Semishielded, 0.85A Rohs Compliant Murata 76AH5476
INDUCTOR, 6.8UH, SEMISHIELDED, 0.85A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SEMISHIELDED, 0.85A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH32PN6R8NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN6R8NN0L
Fixed Inductors LQH32PN6R8NN0L
FIXED IND 6.8UH 850MA 288MOHM SM

FIXED IND 6.8UH 850MA 288MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5339-6-ND 71-LQH32PN6R8NN0L 76AH5476 LQH32PN6R8NN0L
Product Name Fixed Inductors 6.8UH 850MA 288MOHM Inductor and Choke Inductor, 6.8Uh, Semishielded, 0.85A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details