Murata Electronics Fixed Inductors LQH44PN1R0MPRL

Description
1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN1R0MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)

1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN1R0MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)

1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN1R0MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)

1µH Shielded Wirewound Inductor 3.2A 25mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - LQH44PN1R0MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN1R0MPRL
Fixed Inductors LQH44PN1R0MPRL
FIXED IND 1.0UH 4300MA NONAUTO

FIXED IND 1.0UH 4300MA NONAUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PN1R0MPRLTR-ND LQH44PN1R0MPRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers