Murata Electronics Fixed Inductors LQH3NPN101MMEL

Description
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPN101MMELCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN101MMELTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN101MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
100UH 270MA 1.908 OHM Inductor and Choke - 71-LQH3NPN101MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 270MA 1.908 OHM Inductor and Choke
71-LQH3NPN101MMEL
100UH 270MA 1.908 OHM Inductor and Choke 71-LQH3NPN101MMEL
FIXED IND 100UH 270MA 1.908 OHM Product overview: LQH3NPN101MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.908 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.908 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN101MMEL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 270MA 1.908 OHM Product overview: LQH3NPN101MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.908 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.908 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN101MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, Semishielded, 0.43A Rohs Compliant Murata - 76AH5421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.43A Rohs Compliant Murata
76AH5421
Inductor, 100Uh, Semishielded, 0.43A Rohs Compliant Murata 76AH5421
INDUCTOR, 100UH, SEMISHIELDED, 0.43A ROHS COMPLIANT: YES

INDUCTOR, 100UH, SEMISHIELDED, 0.43A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN101MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN101MMEL
Fixed Inductors LQH3NPN101MMEL
FIXED IND 100UH 270MA 1.908 OHM

FIXED IND 100UH 270MA 1.908 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPN101MMELCT-ND 71-LQH3NPN101MMEL 76AH5421 LQH3NPN101MMEL
Product Name Fixed Inductors 100UH 270MA 1.908 OHM Inductor and Choke Inductor, 100Uh, Semishielded, 0.43A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1620163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details