Murata Power Solutions Surface Mount Inductors LQH32PN101MN0L

Description
Murata LQH32PN101MN0L
Request a Quote Datasheet
Description
Murata LQH32PN101MN0L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7866863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7866863P
Surface Mount Inductors 7866863P
Murata LQH32PN101MN0L

Murata LQH32PN101MN0L

Supplier's Site
Surface Mount Inductors - 7866863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7866863
Surface Mount Inductors 7866863
Murata LQH32PN101MN0L

Murata LQH32PN101MN0L

Supplier's Site
Surface Mount Inductors - 1674077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674077
Surface Mount Inductors 1674077
Murata LQH32PN101MN0L

Murata LQH32PN101MN0L

Supplier's Site
Fixed Inductors - 490-11680-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11680-2-ND
Fixed Inductors 490-11680-2-ND
100µH Shielded Wirewound Inductor 250mA 3.24Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 250mA 3.24Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-11680-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11680-1-ND
Fixed Inductors 490-11680-1-ND
100µH Shielded Wirewound Inductor 250mA 3.24Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 250mA 3.24Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-11680-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11680-6-ND
Fixed Inductors 490-11680-6-ND
100µH Shielded Wirewound Inductor 250mA 3.24Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 250mA 3.24Ohm Max Nonstandard

Buy Now Datasheet
100UH 250MA 3.24OHM Inductor and Choke - 71-LQH32PN101MN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 250MA 3.24OHM Inductor and Choke
71-LQH32PN101MN0L
100UH 250MA 3.24OHM Inductor and Choke 71-LQH32PN101MN0L
FIXED IND 100UH 250MA 3.24OHM SM Product overview: LQH32PN101MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 250MA, 3.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 250MA, 3.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN101MN0L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 250MA 3.24OHM SM Product overview: LQH32PN101MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 250MA, 3.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 250MA, 3.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN101MN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, Semishielded, 0.25A Rohs Compliant Murata - 76AH5474 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.25A Rohs Compliant Murata
76AH5474
Inductor, 100Uh, Semishielded, 0.25A Rohs Compliant Murata 76AH5474
INDUCTOR, 100UH, SEMISHIELDED, 0.25A ROHS COMPLIANT: YES

INDUCTOR, 100UH, SEMISHIELDED, 0.25A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH32PN101MN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN101MN0L
Fixed Inductors LQH32PN101MN0L
FIXED IND 100UH 250MA 3.24OHM SM

FIXED IND 100UH 250MA 3.24OHM SM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7866863P 7866863 490-11680-2-ND 71-LQH32PN101MN0L 76AH5474 LQH32PN101MN0L
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors 100UH 250MA 3.24OHM Inductor and Choke Inductor, 100Uh, Semishielded, 0.25A Rohs Compliant Murata Fixed Inductors
Inductance Range 100 microH 100 microH 100 microH 100 microH
Rated DC Current 250 milliamps 180 milliamps 250 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1210 1210 (3225m)
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details