Win Source Part Number: 1370206-LQH3NPN330MJ
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 33 µH
Current Rating (Amps): 280 mA
Current - Saturation (Isat): 420mA
Shielding: Shielded
DC Resistance (DCR): 948mOhm Max
Frequency - Self Resonant: 15MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 33UH 280MA 948MOHM SMD Product overview: LQH3NPN330MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 280MA, 948MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 280MA, 948MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN330MJRL can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 280mA 948mOhm Max 1212 (3030 Metric)
33µH Shielded Wirewound Inductor 280mA 948mOhm Max 1212 (3030 Metric)
33µH Shielded Wirewound Inductor 280mA 948mOhm Max 1212 (3030 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370206-LQH3NPN330MJRL | 71-LQH3NPN330MJRL | 490-9584-6-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 280MA 948MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |