47µH Shielded Wirewound Inductor 520mA 861.6mOhm Max 1812 (4532 Metric)
47µH Shielded Wirewound Inductor 520mA 861.6mOhm Max 1812 (4532 Metric)
47µH Shielded Wirewound Inductor 520mA 861.6mOhm Max 1812 (4532 Metric)
FIXED IND 47UH 520MA 861.6 MOHM Product overview: LQH43PN470M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 520MA, 861.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 520MA, 861.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN470M26L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923785-LQH43PN470M26
Series: LQH43
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 861.6mOhm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43PN
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH43PN470M26L-ND, 490-12050-2, 490-12050-1, 490-12050-6
Surface Mount High Frequency Inductor, LQH43P_26 Series, 47 H, 20%, 1812 [4532 Metric], 8 MHz RoHS Compliant: Yes
FIXED IND 47UH 520MA 861.6 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH43PN470M26LCT-ND | 71-LQH43PN470M26L | 923785-LQH43PN470M26L | 48W6296 | LQH43PN470M26L |
| Product Name | Fixed Inductors | 47UH 520MA 861.6 MOHM Inductor and Choke | Fixed Inductors - LQH43PN470M26L | Surface Mount High Frequency Inductor, Lqh43P_26 Series, 47 H, 20%, 1812 [4532 Metric], 8 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |