Murata Power Solutions 2.9A 28.8MOHM Inductor and Choke LQH32PNR47NNCL

Description
FIXED IND 470NH 2.9A 28.8MOHM SM Product overview: LQH32PNR47NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9A, 28.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PNR47NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 2.9A 28.8MOHM SM Product overview: LQH32PNR47NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9A, 28.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PNR47NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.9A 28.8MOHM Inductor and Choke - 71-LQH32PNR47NNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.9A 28.8MOHM Inductor and Choke
71-LQH32PNR47NNCL
2.9A 28.8MOHM Inductor and Choke 71-LQH32PNR47NNCL
FIXED IND 470NH 2.9A 28.8MOHM SM Product overview: LQH32PNR47NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9A, 28.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PNR47NNCL can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2.9A 28.8MOHM SM Product overview: LQH32PNR47NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A, 28.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.9A, 28.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PNR47NNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32PNR47NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 2.9A 28.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.9A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PNR47NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 2.9A 28.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.9A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PNR47NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 2.9A 28.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.9A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 470 Nh, 30%, 1210 [3225 Metric], 100 Mhz Rohs Compliant Murata - 48W6277 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 470 Nh, 30%, 1210 [3225 Metric], 100 Mhz Rohs Compliant Murata
48W6277
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 470 Nh, 30%, 1210 [3225 Metric], 100 Mhz Rohs Compliant Murata 48W6277
Surface Mount High Frequency Inductor, LQH32P_NC Series, 470 nH, 30%, 1210 [3225 Metric], 100 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH32P_NC Series, 470 nH, 30%, 1210 [3225 Metric], 100 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQH32PNR47NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PNR47NNCL
Fixed Inductors LQH32PNR47NNCL
FIXED IND 470NH 2.9A 28.8MOHM SM

FIXED IND 470NH 2.9A 28.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PNR47NNCL 490-LQH32PNR47NNCLTR-ND 48W6277 LQH32PNR47NNCL
Product Name 2.9A 28.8MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 470 Nh, 30%, 1210 [3225 Metric], 100 Mhz Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers