Murata Electronics SMD 12UH 380MA 620MOHM Inductor and Choke LQH43MN120J03L

Description
FIXED IND 12UH 380MA 620MOHM SMD Product overview: LQH43MN120J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 380MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 380MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 380MA 620MOHM SMD Product overview: LQH43MN120J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 380MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 380MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 380MA 620MOHM Inductor and Choke - 71-LQH43MN120J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 380MA 620MOHM Inductor and Choke
71-LQH43MN120J03L
SMD 12UH 380MA 620MOHM Inductor and Choke 71-LQH43MN120J03L
FIXED IND 12UH 380MA 620MOHM SMD Product overview: LQH43MN120J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 380MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 380MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120J03L can be used for catalog matching and distributor lookup.

FIXED IND 12UH 380MA 620MOHM SMD Product overview: LQH43MN120J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 380MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 380MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN120J03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN120J03L-ND
Fixed Inductors LQH43MN120J03L-ND
12µH Unshielded Wirewound Inductor 380mA 620mOhm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 380mA 620mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQH43MN120J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN120J03L
Fixed Inductors LQH43MN120J03L
FIXED IND 12UH 380MA 620MOHM SMD

FIXED IND 12UH 380MA 620MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN120J03L LQH43MN120J03L-ND LQH43MN120J03L
Product Name SMD 12UH 380MA 620MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details