Wirewound Inductor 1212 (3030 Metric)
Wirewound Inductor 1212 (3030 Metric)
Wirewound Inductor 1212 (3030 Metric)
FIXED IND 6.8UH 1450MA SMD
INDUCTOR, 6.8UH, SHIELDED, 1.45A ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH3NPH6R8MMELCT-ND | LQH3NPH6R8MMEL | 14AJ2368 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 6.8Uh, Shielded, 1.45A Rohs Compliant Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound; Wirewound | |
| Application | RF Choke | ||
| Configuration | Fixed |