FIXED IND 33UH 390MA 1.38OHM SMD Product overview: LQH32PN330MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 390MA, 1.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 390MA, 1.38OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN330MN0L can be used for catalog matching and distributor lookup.
33µH Shielded Wirewound Inductor 390mA 1.38Ohm Max Nonstandard
33µH Shielded Wirewound Inductor 390mA 1.38Ohm Max Nonstandard
33µH Shielded Wirewound Inductor 390mA 1.38Ohm Max Nonstandard
FIXED IND 33UH 390MA 1.38OHM SMD
INDUCTOR, 33UH, SEMISHIELDED, 0.39A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32PN330MN0L | 490-12037-6-ND | 7866888P | 7866888 | LQH32PN330MN0L | 76AH5475 |
| Product Name | SMD 33UH 390MA 1.38OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 33Uh, Semishielded, 0.39A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |