Murata Power Solutions 2.2UH 2.5A 50.4MOHM Inductor and Choke LQH43PN2R2M26L

Description
FIXED IND 2.2UH 2.5A 50.4MOHM SM Product overview: LQH43PN2R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.5A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.5A, 50.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN2R2M26L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.5A 50.4MOHM SM Product overview: LQH43PN2R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.5A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.5A, 50.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN2R2M26L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 2.5A 50.4MOHM Inductor and Choke - 71-LQH43PN2R2M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 2.5A 50.4MOHM Inductor and Choke
71-LQH43PN2R2M26L
2.2UH 2.5A 50.4MOHM Inductor and Choke 71-LQH43PN2R2M26L
FIXED IND 2.2UH 2.5A 50.4MOHM SM Product overview: LQH43PN2R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.5A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.5A, 50.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN2R2M26L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.5A 50.4MOHM SM Product overview: LQH43PN2R2M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 2.5A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 2.5A, 50.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN2R2M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43PN2R2M26LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN2R2M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN2R2M26LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max 1812 (4532 Metric)

2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43PN2R2M26L
878087-LQH43PN2R2M26L
Fixed Inductors - LQH43PN2R2M26L 878087-LQH43PN2R2M26L
Manufacturer: Murata Electronics North America Win Source Part Number: 878087-LQH43PN2R2M26 L Series: LQH43 Operating Temperature Range: -40°C ~ 85°C Features: 2.2 µH Shielded Wirewound Inductor 2.5 A 50.4mOhm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH43PN Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12049-6, LQH43PN2R2M26L-ND, 490-12049-1, 490-12049-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878087-LQH43PN2R2M26L
Series: LQH43
Operating Temperature Range: -40°C ~ 85°C
Features: 2.2 µH Shielded Wirewound Inductor 2.5 A 50.4mOhm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43PN
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12049-6, LQH43PN2R2M26L-ND, 490-12049-1, 490-12049-2

Buy Now Datasheet
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 2.2 H, 20%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Murata - 48W6291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 2.2 H, 20%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Murata
48W6291
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 2.2 H, 20%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Murata 48W6291
Surface Mount High Frequency Inductor, LQH43P_26 Series, 2.2 H, 20%, 1812 [4532 Metric], 45 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH43P_26 Series, 2.2 H, 20%, 1812 [4532 Metric], 45 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQH43PN2R2M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PN2R2M26L
Fixed Inductors LQH43PN2R2M26L
FIXED IND 2.2UH 2.5A 50.4MOHM SM

FIXED IND 2.2UH 2.5A 50.4MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH43PN2R2M26L
Inductors/Coils/Transformers >> Power Inductors LQH43PN2R2M26L
2.3A 2.2uH ±20% 2.3A 1812 Power Inductors ROHS

2.3A 2.2uH ±20% 2.3A 1812 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQH43PN2R2M26L 490-LQH43PN2R2M26LCT-ND 878087-LQH43PN2R2M26L 48W6291 LQH43PN2R2M26L LQH43PN2R2M26L
Product Name 2.2UH 2.5A 50.4MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH43PN2R2M26L Surface Mount High Frequency Inductor, Lqh43P_26 Series, 2.2 H, 20%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers