Murata Electronics Fixed Inductors LQH44NN221K03L

Description
220µH Unshielded Wirewound Inductor 210mA 1.56Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 210mA 1.56Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH44NN221K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH44NN221K03L-ND
Fixed Inductors LQH44NN221K03L-ND
220µH Unshielded Wirewound Inductor 210mA 1.56Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 210mA 1.56Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQH44NN221K03L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details