2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 2.5A 50.4mOhm Max Nonstandard
FIXED IND 2.2UH 2.5A 50.4MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH43PH2R2M26LDKR-ND | LQH43PH2R2M26L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |