Murata Electronics Fixed Inductors LQH3NPH560MMEL

Description
56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPH560MMELCT-ND - DigiKey
Thief River Falls, MN, United States
56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)

56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH560MMELTR-ND - DigiKey
Thief River Falls, MN, United States
56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)

56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH560MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)

56µH Shielded Wirewound Inductor 500mA 1.2Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, 56Uh, Shielded, 0.5A Rohs Compliant Murata - 14AJ2367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 0.5A Rohs Compliant Murata
14AJ2367
Inductor, 56Uh, Shielded, 0.5A Rohs Compliant Murata 14AJ2367
INDUCTOR, 56UH, SHIELDED, 0.5A ROHS COMPLIANT: YES

INDUCTOR, 56UH, SHIELDED, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPH560MMELCT-ND 14AJ2367
Product Name Fixed Inductors Inductor, 56Uh, Shielded, 0.5A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details