Murata Electronics Fixed Inductors LQH43NN391K03L

Description
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9868-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9868-2-ND
Fixed Inductors 490-9868-2-ND
390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 90mA 9.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9868-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details