Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH44NN6R8K03L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328015-LQH44NN6R8K0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 19.8MHz DC Resistance (DCR): 66.3mOhm Max Supplier Device Package: 1515 (4040 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Base Product Number: LQH44NN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328015-LQH44NN6R8K0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 19.8MHz DC Resistance (DCR): 66.3mOhm Max Supplier Device Package: 1515 (4040 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Base Product Number: LQH44NN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328015-LQH44NN6R8K03L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328015-LQH44NN6R8K03L
Inductors, Coils, Chokes - Fixed Inductors 1328015-LQH44NN6R8K03L
Manufacturer: Murata Electronics Win Source Part Number: 1328015-LQH44NN6R8K0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 19.8MHz DC Resistance (DCR): 66.3mOhm Max Supplier Device Package: 1515 (4040 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Base Product Number: LQH44NN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328015-LQH44NN6R8K03L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 19.8MHz
DC Resistance (DCR): 66.3mOhm Max
Supplier Device Package: 1515 (4040 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.8000
Base Product Number: LQH44NN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
6.8uH 1KHz 1.6A Inductor and Choke - 71-LQH44NN6R8K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 1KHz 1.6A Inductor and Choke
71-LQH44NN6R8K03L
6.8uH 1KHz 1.6A Inductor and Choke 71-LQH44NN6R8K03L
Inductor General Purpose Unshielded Wirewound 6.8uH 10% 1KHz Ferrite 1.6A 0.0663Ohm DCR 1515 T/R Product overview: LQH44NN6R8K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44NN6R8K03L can be used for catalog matching and distributor lookup.

Inductor General Purpose Unshielded Wirewound 6.8uH 10% 1KHz Ferrite 1.6A 0.0663Ohm DCR 1515 T/R Product overview: LQH44NN6R8K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 1KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 1KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44NN6R8K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH44NN6R8K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH44NN6R8K03L-ND
Fixed Inductors LQH44NN6R8K03L-ND
6.8µH Unshielded Wirewound Inductor 1.6A 66.3mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.6A 66.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328015-LQH44NN6R8K03L 71-LQH44NN6R8K03L LQH44NN6R8K03L-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 6.8uH 1KHz 1.6A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound General Purpose
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers