Murata Electronics Fixed Inductors LQH3NPH680MMEL

Description
68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPH680MMELTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)

68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH680MMELCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)

68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH680MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)

68µH Shielded Wirewound Inductor 470mA 1.38Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, 68Uh, Shielded, 0.47A Rohs Compliant Murata - 14AJ2369 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 0.47A Rohs Compliant Murata
14AJ2369
Inductor, 68Uh, Shielded, 0.47A Rohs Compliant Murata 14AJ2369
INDUCTOR, 68UH, SHIELDED, 0.47A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SHIELDED, 0.47A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPH680MMELTR-ND 14AJ2369
Product Name Fixed Inductors Inductor, 68Uh, Shielded, 0.47A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details