Murata Electronics Fixed Inductors LQH3NPN6R8MMEL

Description
6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPN6R8MMELTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)

6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN6R8MMELCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)

6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN6R8MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)

6.8µH Shielded Wirewound Inductor 900mA 168mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370010-LQH3NPN6R8MMEL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370010-LQH3NPN6R8MMEL
Inductors, Coils, Chokes - Fixed Inductors 1370010-LQH3NPN6R8MMEL
Win Source Part Number: 1370010-LQH3NPN6R8MM EL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 µH Current Rating (Amps): 900 mA Current - Saturation (Isat): 1.04A Shielding: Shielded DC Resistance (DCR): 168mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370010-LQH3NPN6R8MMEL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 µH
Current Rating (Amps): 900 mA
Current - Saturation (Isat): 1.04A
Shielding: Shielded
DC Resistance (DCR): 168mOhm Max
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
6.8UH 900MA 168MOHM Inductor and Choke - 71-LQH3NPN6R8MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 900MA 168MOHM Inductor and Choke
71-LQH3NPN6R8MMEL
6.8UH 900MA 168MOHM Inductor and Choke 71-LQH3NPN6R8MMEL
FIXED IND 6.8UH 900MA 168MOHM SM Product overview: LQH3NPN6R8MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 900MA, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 900MA, 168MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN6R8MMEL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 900MA 168MOHM SM Product overview: LQH3NPN6R8MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 900MA, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 900MA, 168MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN6R8MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN6R8MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN6R8MMEL
Fixed Inductors LQH3NPN6R8MMEL
FIXED IND 6.8UH 900MA 168MOHM SM

FIXED IND 6.8UH 900MA 168MOHM SM

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 1.45A Rohs Compliant Murata - 76AH5433 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.45A Rohs Compliant Murata
76AH5433
Inductor, 6.8Uh, Semishielded, 1.45A Rohs Compliant Murata 76AH5433
INDUCTOR, 6.8UH, SEMISHIELDED, 1.45A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SEMISHIELDED, 1.45A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQH3NPN6R8MMEL
Inductors/Coils/Transformers >> Inductors (SMD) LQH3NPN6R8MMEL
900mA 6.8uH ±20% 1.04A 140mΩ SMD,3x3mm Inductors (SMD) ROHS

900mA 6.8uH ±20% 1.04A 140mΩ SMD,3x3mm Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQH3NPN6R8MMELTR-ND 1370010-LQH3NPN6R8MMEL 71-LQH3NPN6R8MMEL LQH3NPN6R8MMEL 76AH5433 LQH3NPN6R8MMEL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 6.8UH 900MA 168MOHM Inductor and Choke Fixed Inductors Inductor, 6.8Uh, Semishielded, 1.45A Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N6 0402DC-7N6XJRW , 0402DC-7N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details