The Murata inductor, part number LQH3NPZ100MME#, features an inductance of 10OºH with a tolerance of ±20%. It is designed for a maximum rated current of 1.28A at an ambient temperature of 85°C, with a self-temperature rise limited to 20°C. The inductor has a compact size of 3.0mm x 3.0mm x 1.4mm and is classified as semishielded with a magnetic resin shield. Its DC resistance is 0.228Ω, and it operates within a temperature range of -40°C to 125°C. The inductor is RoHS compliant, making it suitable for environmentally conscious applications. The self-resonance frequency is a minimum of 20MHz, which may be relevant for high-frequency applications.
FIXED IND 10UH 800MA 228MOHM SMD Product overview: LQH3NPZ100MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ100MMEL can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 800mA 228mOhm Max 1212 (3030 Metric)
10µH Shielded Wirewound Inductor 800mA 228mOhm Max 1212 (3030 Metric)
10µH Shielded Wirewound Inductor 800mA 228mOhm Max 1212 (3030 Metric)
Win Source Part Number: 1370154-LQH3NPZ100MM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 800 mA
Current - Saturation (Isat): 810mA
Shielding: Shielded
DC Resistance (DCR): 228mOhm Max
Frequency - Self Resonant: 20MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 10UH 800MA 228MOHM SMD
800mA 10uH ±20% 190mΩ SMD,3x3mm Inductors (SMD) ROHS
INDUCTOR, 10UH, SEMISHIELDED, 1.28A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQH3NPZ100MMEL | 490-LQH3NPZ100MMELTR-ND | 1370154-LQH3NPZ100MMEL | LQH3NPZ100MMEL | LQH3NPZ100MMEL | 76AH5435 |
| Product Name | SMD 10UH 800MA 228MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 10Uh, Semishielded, 1.28A Rohs Compliant Murata |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |