Murata Electronics Fixed Inductors LQH43PH6R8M26L

Description
6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16114-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16114-2-ND
Fixed Inductors 490-16114-2-ND
6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16114-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16114-6-ND
Fixed Inductors 490-16114-6-ND
6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16114-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16114-1-ND
Fixed Inductors 490-16114-1-ND
6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.4A 117.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16114-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details